NEN-EN 50476

Product standard to demonstrate the compliance of broadcast station transmitters with the reference levels and the basic restrictions related to public exposure to radio frequency electromagnetic fields (3 MHz - 30 MHz)

inactive
Organization: NEN
Publication Date: 1 May 2006
Status: inactive
Page Count: 11
ICS Code (Radiation protection): 13.280
scope:

This standard applies to short wave broadcast transmitters operating in the frequency range 3 MHz to 30 MHz. The object of this standard is to demonstrate the compliance of such equipment with the basic restrictions (directly or indirectly via compliance with reference levels) related to public human exposure to radio frequency electromagnetic fields.

Document History

November 1, 2008
Product standard to demonstrate the compliance of broadcast station transmitters with the reference levels and the basic restrictions related to public exposure to radio frequency electromagnetic fields (3 MHz - 30 MHz)
This standard applies to short wave broadcast transmitters operating in the frequency range 3 MHz to 30 MHz. The object of this standard is to demonstrate the compliance of such equipment with the...
NEN-EN 50476
May 1, 2006
Product standard to demonstrate the compliance of broadcast station transmitters with the reference levels and the basic restrictions related to public exposure to radio frequency electromagnetic fields (3 MHz - 30 MHz)
This standard applies to short wave broadcast transmitters operating in the frequency range 3 MHz to 30 MHz. The object of this standard is to demonstrate the compliance of such equipment with the...
Advertisement