NEN-EN 50476
Product standard to demonstrate the compliance of broadcast station transmitters with the reference levels and the basic restrictions related to public exposure to radio frequency electromagnetic fields (3 MHz - 30 MHz)
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2008 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Radiation protection): | 13.280 |
scope:
This standard applies to short wave broadcast transmitters operating in the frequency range 3 MHz to 30 MHz. The object of this standard is to demonstrate the compliance of such equipment with the basic restrictions (directly or indirectly via compliance with reference levels) related to public human exposure to radio frequency electromagnetic fields.
Document History
NEN-EN 50476
November 1, 2008
Product standard to demonstrate the compliance of broadcast station transmitters with the reference levels and the basic restrictions related to public exposure to radio frequency electromagnetic fields (3 MHz - 30 MHz)
This standard applies to short wave broadcast transmitters operating in the frequency range 3 MHz to 30 MHz. The object of this standard is to demonstrate the compliance of such equipment with the...
May 1, 2006
Product standard to demonstrate the compliance of broadcast station transmitters with the reference levels and the basic restrictions related to public exposure to radio frequency electromagnetic fields (3 MHz - 30 MHz)
This standard applies to short wave broadcast transmitters operating in the frequency range 3 MHz to 30 MHz. The object of this standard is to demonstrate the compliance of such equipment with the...