NEN-EN 50525-2-51
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V - Part 2-51: Cables for general applications - Oil resistant control cables with thermoplastic PVC insulation
inactive
| Organization: | NEN |
| Publication Date: | 1 November 2008 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Cables): | 29.060.20 |
scope:
This European Standard applies to oil resistant polyvinyl chloride insulated and sheathed flexible cables. Screened and non-screened types are included. The cables are of rated voltages U0/U 300/500 V. The cables are intended for the interconnection of manufacturing machines. The maximum conductor operating temperature for the cables in this standard is 70 °C.
Document History
June 1, 2011
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U₀/U) - Part 2-51: Cables for general applications - Oil resistant control cables with thermoplastic PVC insulation
This European Standard applies to oil resistant polyvinyl chloride insulated and sheathed flexible cables. Screened and non-screened types are included. The cables are of rated voltages U0/U 300/500...
NEN-EN 50525-2-51
November 1, 2008
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V - Part 2-51: Cables for general applications - Oil resistant control cables with thermoplastic PVC insulation
This European Standard applies to oil resistant polyvinyl chloride insulated and sheathed flexible cables. Screened and non-screened types are included. The cables are of rated voltages U0/U 300/500...