NEN-EN 50525-2-51

Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U₀/U) - Part 2-51: Cables for general applications - Oil resistant control cables with thermoplastic PVC insulation

active, Most Current
Organization: NEN
Publication Date: 1 June 2011
Status: active
Page Count: 20
ICS Code (Cables): 29.060.20
scope:

This European Standard applies to oil resistant polyvinyl chloride insulated and sheathed flexible cables. Screened and non-screened types are included. The cables are of rated voltages U0/U 300/500 V. The cables are intended for the interconnection of manufacturing machines. The maximum conductor operating temperature for the cables in this standard is 70 °C.

Document History

NEN-EN 50525-2-51
June 1, 2011
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U₀/U) - Part 2-51: Cables for general applications - Oil resistant control cables with thermoplastic PVC insulation
This European Standard applies to oil resistant polyvinyl chloride insulated and sheathed flexible cables. Screened and non-screened types are included. The cables are of rated voltages U0/U 300/500...
November 1, 2008
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V - Part 2-51: Cables for general applications - Oil resistant control cables with thermoplastic PVC insulation
This European Standard applies to oil resistant polyvinyl chloride insulated and sheathed flexible cables. Screened and non-screened types are included. The cables are of rated voltages U0/U 300/500...
Advertisement