NEN-EN 681-1

Elastomeric seals - Materials requirements for pipe joint seals used in water and drainage applications - Part 1: Vulcanized rubber

active
Organization: NEN
Publication Date: 1 May 1996
Status: active
Page Count: 25
ICS Code (Seals for pipe and hose assemblies): 23.040.80
ICS Code (Pipelines and its parts for external sewage systems): 23.040.05
scope:

Specifies requirements for materials used in vulcanized rubber seals for: (1) cold potable water supply (up to 50° C); (2) hot potable and non-potable water supply (up to 110° C); (3) drainage, sewerage and rainwater systems (continuous flow up to 45°C and intermittent flow up to 95° C).

Document History

September 1, 2005
Elastomeric seals - Materials requirements for pipe joint seals used in water and drainage applications - Part 1: Vulcanized rubber
A description is not available for this item.
October 1, 2002
Elastomeric seals - Material requirements for pipe joint seals used in water and drainage applications - Part 1: Vulcanized rubber
In table 3 row 5 column 7 Elongation at break: "200%"for the Requirement for hardness class 70 has to be replaced with "150%"
April 1, 2002
Elastomeric seals - Material requirements for pipe joint seals used in water and drainage applications - Part 1: Vulcanized rubber
A description is not available for this item.
September 1, 2001
Elastomeric seals - Material requirements for pipe joint seals used in water and drainage applications - Part 1: Vulcanized rubber
A description is not available for this item.
August 1, 1998
Elastomeric seals - Material requirements for pipe joint seals used in water and drainage applications - Part 1: Vulcanized rubber
A description is not available for this item.
NEN-EN 681-1
May 1, 1996
Elastomeric seals - Materials requirements for pipe joint seals used in water and drainage applications - Part 1: Vulcanized rubber
Specifies requirements for materials used in vulcanized rubber seals for: (1) cold potable water supply (up to 50° C); (2) hot potable and non-potable water supply (up to 110° C); (3) drainage,...
April 1, 1992
Elastomeric seals - Materials requirements for pipe joint seals used in water and drainage applications - Part 1: Vulcanized rubber
Specifies requirements for materials used in vulcanized rubber seals for: (1) cold potable water supply (up to 50° C); (2) hot potable and non-potable water supply (up to 110° C); (3) drainage,...

References

Advertisement