NEN-EN 681-1/A3
Elastomeric seals - Materials requirements for pipe joint seals used in water and drainage applications - Part 1: Vulcanized rubber
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 2005 |
| Status: | active |
| Page Count: | 5 |
| ICS Code (Seals for pipe and hose assemblies): | 23.040.80 |
| ICS Code (Pipelines and its parts for external sewage systems): | 23.040.05 |
Document History
NEN-EN 681-1/A3
September 1, 2005
Elastomeric seals - Materials requirements for pipe joint seals used in water and drainage applications - Part 1: Vulcanized rubber
A description is not available for this item.
October 1, 2002
Elastomeric seals - Material requirements for pipe joint seals used in water and drainage applications - Part 1: Vulcanized rubber
In table 3 row 5 column 7 Elongation at break: "200%"for the Requirement for hardness class 70 has to be replaced with "150%"
April 1, 2002
Elastomeric seals - Material requirements for pipe joint seals used in water and drainage applications - Part 1: Vulcanized rubber
A description is not available for this item.
September 1, 2001
Elastomeric seals - Material requirements for pipe joint seals used in water and drainage applications - Part 1: Vulcanized rubber
A description is not available for this item.
August 1, 1998
Elastomeric seals - Material requirements for pipe joint seals used in water and drainage applications - Part 1: Vulcanized rubber
A description is not available for this item.
May 1, 1996
Elastomeric seals - Materials requirements for pipe joint seals used in water and drainage applications - Part 1: Vulcanized rubber
Specifies requirements for materials used in vulcanized rubber seals for: (1) cold potable water supply (up to 50° C); (2) hot potable and non-potable water supply (up to 110° C); (3) drainage,...
April 1, 1992
Elastomeric seals - Materials requirements for pipe joint seals used in water and drainage applications - Part 1: Vulcanized rubber
Specifies requirements for materials used in vulcanized rubber seals for: (1) cold potable water supply (up to 50° C); (2) hot potable and non-potable water supply (up to 110° C); (3) drainage,...