NEN-EN-IEC 60255-22-3
Electrical relays - Part 22-3: Electrical disturbance tests for measuring relays and protection equipment - Radiated electromagnetic field disturbance tests
inactive
| Organization: | NEN |
| Publication Date: | 1 February 2001 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Relays): | 29.120.70 |
scope:
The objective of the tests is to confirm that the EUT (equipment under test) will operate correctly when energised and subjected to an electromagnetic field from a radiation source operating within the frequency range 80 MHz to 1000 MHz.
Document History
October 1, 2008
Measuring relays and protection equipment - Part 22-3: Electrical disturbance tests - Radiated electromagnetic field immunity
This part of IEC 60255 is based on IEC 61000-4-3, referring to that publication where applicable, and specifies the general requirements for radiated electromagnetic field immunity tests for...
NEN-EN-IEC 60255-22-3
February 1, 2001
Electrical relays - Part 22-3: Electrical disturbance tests for measuring relays and protection equipment - Radiated electromagnetic field disturbance tests
The objective of the tests is to confirm that the EUT (equipment under test) will operate correctly when energised and subjected to an electromagnetic field from a radiation source operating within...