NEN-EN-IEC 60255-22-3

Measuring relays and protection equipment - Part 22-3: Electrical disturbance tests - Radiated electromagnetic field immunity

inactive, Most Current
Organization: NEN
Publication Date: 1 October 2008
Status: inactive
Page Count: 25
ICS Code (Relays): 29.120.70
scope:

This part of IEC 60255 is based on IEC 61000-4-3, referring to that publication where applicable, and specifies the general requirements for radiated electromagnetic field immunity tests for measuring relays and protection equipment for power system protection, including the control, monitoring and process interface equipment used with those systems. The objective of the tests is to confirm that the equipment under test (EUT) will operate correctly when energised and subjected to an electromagnetic field from a radiation source operating within the frequency range 80 MHz to 2,7 GHz. The requirements specified in this standard are applicable to measuring relays and protection equipment in a new condition, and all tests specified are type tests only.

Document History

NEN-EN-IEC 60255-22-3
October 1, 2008
Measuring relays and protection equipment - Part 22-3: Electrical disturbance tests - Radiated electromagnetic field immunity
This part of IEC 60255 is based on IEC 61000-4-3, referring to that publication where applicable, and specifies the general requirements for radiated electromagnetic field immunity tests for...
February 1, 2001
Electrical relays - Part 22-3: Electrical disturbance tests for measuring relays and protection equipment - Radiated electromagnetic field disturbance tests
The objective of the tests is to confirm that the EUT (equipment under test) will operate correctly when energised and subjected to an electromagnetic field from a radiation source operating within...

References

Advertisement