NEN-EN-IEC 60384-16-1

Fixed capacitors for use in electronic equipment - Part 16-1: Blank detail specification: Fixed metallized polypropylene film dielectric d.c. capacitors - Assessment levels E and EZ

active, Most Current
Organization: NEN
Publication Date: 1 January 2006
Status: active
Page Count: 29
ICS Code (Paper and plastics capacitors): 31.060.30
scope:

This part of IEC 60384 applies to fixed capacitors with metallized electrodes and polypropylene dielectric for use in electronic equipment. These capacitors may have "self-healing properties" depending on conditions of use. They are mainly intended for use with direct voltage. Capacitors for alternating voltage and pulse applications are not included, but are covered by IEC 60384-17. The maximum power to be applied is 500 var at 50 Hz and the maximum peak voltage is 2 500 V. Two performance grades of capacitors are covered, Grade 1 for long-life application and Grade 2 for general application. Capacitors for electromagnetic interference suppression are not included, but are covered by IEC 60384-14. Capacitors for electrical shock hazard protection (covered by IEC 60065) and fluorescent lamp and motor capacitors (covered by IEC technical committee 33, and IEC technical committee 34).

Document History

NEN-EN-IEC 60384-16-1
January 1, 2006
Fixed capacitors for use in electronic equipment - Part 16-1: Blank detail specification: Fixed metallized polypropylene film dielectric d.c. capacitors - Assessment levels E and EZ
This part of IEC 60384 applies to fixed capacitors with metallized electrodes and polypropylene dielectric for use in electronic equipment. These capacitors may have "self-healing properties"...

References

Advertisement