NEN-EN 131200

Sectional Specification:Fixed capacitors with metallized electrodes and polypropylene dielectric

inactive, Most Current
Organization: NEN
Publication Date: 1 June 2002
Status: inactive
Page Count: 37
ICS Code (Paper and plastics capacitors): 31.060.30
scope:

This European Standard specifies requirements for fixed capacitors with metallized electrodes and polypropylene dielectric. It specifies preferred ratings and characteristics and selects from EN 130000 the appropriate quality assessment procedure, tests and measuring methods, and gives general performance requirements for this subfamily of capacitors. These capacitors may have "self-healing properties" depending on conditions of use. They are mainly intended for use with direct voltage. Capacitors for alternating voltage and pulse applications will be covered by supplements to this document or a separate document. The maximum power to be applied is 500 var at 50 Hz and the maximum peak voltage is 2 500 V. Two performance grades of capacitors are covered by this specification, grade 1 for long-life application and grade 2 for normal application.

Document History

NEN-EN 131200
June 1, 2002
Sectional Specification:Fixed capacitors with metallized electrodes and polypropylene dielectric
This European Standard specifies requirements for fixed capacitors with metallized electrodes and polypropylene dielectric. It specifies preferred ratings and characteristics and selects from EN...

References

Advertisement