NEN-EN-IEC 60674-2
Specification for plastic films for electrical purposes - Part 2: Methods of test
inactive
| Organization: | NEN |
| Publication Date: | 1 May 1998 |
| Status: | inactive |
| Page Count: | 65 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
Specifies 32 test methods for plastic films. Reference is made to relevant IEC- and ISO-standard test methods acompanied by a short description of the method. The following test methods are described in detail: Windability (bias0camber and sag), wetting tension, determination of electrical weak spots, burning characteristics and effects of insulating varnishes.
Document History
February 1, 2018
Specification for plastic films for electrical purposes - Part 2: Methods of test
A description is not available for this item.
March 1, 2017
Specification for plastic films for electrical purposes - Part 2: Methods of test
NEN-EN-IEC 60674-2 is applicable to plastic films used for electrical purposes. This part of IEC 60674 gives methods of test.
March 1, 2002
Specification for plastic films for electrical purposes - Part 2: Methods of test
A description is not available for this item.
NEN-EN-IEC 60674-2
May 1, 1998
Specification for plastic films for electrical purposes - Part 2: Methods of test
Specifies 32 test methods for plastic films. Reference is made to relevant IEC- and ISO-standard test methods acompanied by a short description of the method. The following test methods are described...