NEN-EN-IEC 60674-2

Specification for plastic films for electrical purposes - Part 2: Methods of test

active
Organization: NEN
Publication Date: 1 March 2017
Status: active
ICS Code (Plastics and rubber insulating materials): 29.035.20
ICS Code (Other standards related to electricity and magnetism): 17.220.99
scope:

NEN-EN-IEC 60674-2 is applicable to plastic films used for electrical purposes. This part of IEC 60674 gives methods of test.

Document History

February 1, 2018
Specification for plastic films for electrical purposes - Part 2: Methods of test
A description is not available for this item.
NEN-EN-IEC 60674-2
March 1, 2017
Specification for plastic films for electrical purposes - Part 2: Methods of test
NEN-EN-IEC 60674-2 is applicable to plastic films used for electrical purposes. This part of IEC 60674 gives methods of test.
March 1, 2002
Specification for plastic films for electrical purposes - Part 2: Methods of test
A description is not available for this item.
May 1, 1998
Specification for plastic films for electrical purposes - Part 2: Methods of test
Specifies 32 test methods for plastic films. Reference is made to relevant IEC- and ISO-standard test methods acompanied by a short description of the method. The following test methods are described...
Advertisement