NEN-EN-IEC 60603-7-7
Connectors for electronic equipment - Part 7-7: Detail specification for 8-way, shielded free and fixed connectors for data transmission with frequencies up to 600 MHz (category 7, shielded)
inactive
| Organization: | NEN |
| Publication Date: | 1 November 2002 |
| Status: | inactive |
| Page Count: | 96 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
scope:
Covers 8-way connectors, up to 4 pairs, to be used up to 600 MHz, when used with an appropriate cable.
Document History
October 1, 2010
Connectors for electronic equipment - Part 7-7: Detail specification for 8-way, shielded, free and fixed connectors for data transmission with frequencies up to 600 MHz
This part of IEC 60603 covers 8-way, shielded, free and fixed connectors, references dimensional, mechanical, electrical and environmental characteristics and tests in IEC 60603-7 and IEC 60603-7-1,...
September 1, 2006
Connectors for electronic equipment - Part 7-7: Detail specification for 8-way, shielded free and fixed connectors, for data transmission with frequencies up to 600 MHz
This part of IEC 60603, which is part of the IEC 60603-7 series, covers 8 way connectors, up to 4 pairs, and specifies mechanical and environmental requirements, and electrical transmission...
NEN-EN-IEC 60603-7-7
November 1, 2002
Connectors for electronic equipment - Part 7-7: Detail specification for 8-way, shielded free and fixed connectors for data transmission with frequencies up to 600 MHz (category 7, shielded)
Covers 8-way connectors, up to 4 pairs, to be used up to 600 MHz, when used with an appropriate cable.