NEN-EN-IEC 60603-7-7

Connectors for electronic equipment - Part 7-7: Detail specification for 8-way, shielded free and fixed connectors, for data transmission with frequencies up to 600 MHz

inactive
Organization: NEN
Publication Date: 1 September 2006
Status: inactive
Page Count: 98
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

This part of IEC 60603, which is part of the IEC 60603-7 series, covers 8 way connectors, up to 4 pairs, and specifies mechanical and environmental requirements, and electrical transmission requirements for frequencies up to 600 MHz. These connectors are typically used as category 7 connectors in class F cabling systems specified in IS0/IEC 11801:2002.1 The connectors are intermateable with IEC 60603-7-X series connectors.2 The connectors are interoperable with IEC 60603-7-X series connectors.3 The connectors are backward compatible with IEC 60603-7-X series connectors.

Document History

October 1, 2010
Connectors for electronic equipment - Part 7-7: Detail specification for 8-way, shielded, free and fixed connectors for data transmission with frequencies up to 600 MHz
This part of IEC 60603 covers 8-way, shielded, free and fixed connectors, references dimensional, mechanical, electrical and environmental characteristics and tests in IEC 60603-7 and IEC 60603-7-1,...
NEN-EN-IEC 60603-7-7
September 1, 2006
Connectors for electronic equipment - Part 7-7: Detail specification for 8-way, shielded free and fixed connectors, for data transmission with frequencies up to 600 MHz
This part of IEC 60603, which is part of the IEC 60603-7 series, covers 8 way connectors, up to 4 pairs, and specifies mechanical and environmental requirements, and electrical transmission...
November 1, 2002
Connectors for electronic equipment - Part 7-7: Detail specification for 8-way, shielded free and fixed connectors for data transmission with frequencies up to 600 MHz (category 7, shielded)
Covers 8-way connectors, up to 4 pairs, to be used up to 600 MHz, when used with an appropriate cable.
Advertisement