NEN-EN-IEC 60794-4-10
Optical fibre cables - Part 4-10: Family specification - Optical ground wires (OPGW) along electrical power lines
| Organization: | NEN |
| Publication Date: | 1 January 2015 |
| Status: | active |
| Page Count: | 33 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
NEN-EN-IEC 60794-4-10, which is a family specification, covers cable construction, test methods and optical, mechanical, environmental and electrical performance requirements for OPGW (optical ground wire) which is used for the protection of electrical power lines against atmospheric discharges or short-circuits and, at the same time, as a high bandwidth transport media for communications-and-c
Document History