NEN-EN-IEC 60794-4-10

Optical fibre cables - Part 4-10: Aerial optical cables along electrical power lines - Familiy specification for OPGW (Optical Ground Wires)

inactive
Organization: NEN
Publication Date: 1 April 2008
Status: inactive
Page Count: 38
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 60794-4 specifies the electrical, mechanical and optical requirements, and test methods for OPGW (Optical Ground Wire).

Document History

January 1, 2015
Optical fibre cables - Part 4-10: Family specification - Optical ground wires (OPGW) along electrical power lines
NEN-EN-IEC 60794-4-10, which is a family specification, covers cable construction, test methods and optical, mechanical, environmental and electrical performance requirements for OPGW (optical ground...
NEN-EN-IEC 60794-4-10
April 1, 2008
Optical fibre cables - Part 4-10: Aerial optical cables along electrical power lines - Familiy specification for OPGW (Optical Ground Wires)
This part of IEC 60794-4 specifies the electrical, mechanical and optical requirements, and test methods for OPGW (Optical Ground Wire).
Advertisement