NEN-EN-IEC 61076-3-110

Connectors for electronic equipment - Product requirements - Part 3-110:Rectangular connectors - Detail specification for shielded, free and fixed connectors for data transmission with frequencies up to 1 000 MHz

inactive
Organization: NEN
Publication Date: 1 May 2008
Status: inactive
Page Count: 68
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

This part of IEC 61076 is a detail specification, forming part of IEC 61076-3, for IEC 61076-3- 110, two-part connector. It covers mechanical and environmental requirements, and electrical transmission requirements for frequencies up to 1 000 MHz. These connectors can be used as category 7 connectors in class F cabling systems, as specified in ISO/IEC 11801:2002.1 The connectors are intermateable with IEC 60603-7-X series connectors.2 The connectors are interoperable with IEC 60603-7-7 and IEC 60603-7-71 connectors.3 The connectors are backward compatible with IEC 60603-7-7 and IEC 60603-7-71 connectors.4

Document History

December 1, 2016
Connectors for electronic equipment - Product requirements - Part 3-110: Detail specification for free and fixed connectors for data transmission with frequencies up to 3 000 MHz
NEN-EN-IEC 6107-3-1106 is a detail specification for two-part rectangular connectors. This detail specification covers mechanical, electrical and environmental requirements and electrical...
August 1, 2012
Connectors for electronic equipment - Product requirements - Part 3-110: Detail specification for shielded, free and fixed connectors for data transmission with frequencies up to 1 000 MHz
This part of IEC 61076 is a detail specification for two-part connectors. This detail specification covers mechanical and environmental requirements, and electrical transmission requirements for...
NEN-EN-IEC 61076-3-110
May 1, 2008
Connectors for electronic equipment - Product requirements - Part 3-110:Rectangular connectors - Detail specification for shielded, free and fixed connectors for data transmission with frequencies up to 1 000 MHz
This part of IEC 61076 is a detail specification, forming part of IEC 61076-3, for IEC 61076-3- 110, two-part connector. It covers mechanical and environmental requirements, and electrical...

References

Advertisement