NEN-EN-IEC 61076-3-110

Connectors for electronic equipment - Product requirements - Part 3-110: Detail specification for shielded, free and fixed connectors for data transmission with frequencies up to 1 000 MHz

inactive
Organization: NEN
Publication Date: 1 August 2012
Status: inactive
Page Count: 30
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

This part of IEC 61076 is a detail specification for two-part connectors. This detail specification covers mechanical and environmental requirements, and electrical transmission requirements for frequencies up to 1000 MHz. These connectors can be used as category 7A connectors in class FA cabling systems specified in ISO/IEC 11801.1 The connectors are intermateable with IEC 60603-7 series connectors. The connectors are interoperable with IEC 60603-7-7 and IEC 60603-7-71 connectors (see 3.4). The connectors are backward compatible with IEC 60603-7-7 and IEC 60603-7-71 connectors.

Document History

December 1, 2016
Connectors for electronic equipment - Product requirements - Part 3-110: Detail specification for free and fixed connectors for data transmission with frequencies up to 3 000 MHz
NEN-EN-IEC 6107-3-1106 is a detail specification for two-part rectangular connectors. This detail specification covers mechanical, electrical and environmental requirements and electrical...
NEN-EN-IEC 61076-3-110
August 1, 2012
Connectors for electronic equipment - Product requirements - Part 3-110: Detail specification for shielded, free and fixed connectors for data transmission with frequencies up to 1 000 MHz
This part of IEC 61076 is a detail specification for two-part connectors. This detail specification covers mechanical and environmental requirements, and electrical transmission requirements for...
Connectors for electronic equipment - Product requirements - Part 3-110:Rectangular connectors - Detail specification for shielded, free and fixed connectors for data transmission with frequencies up to 1 000 MHz
This part of IEC 61076 is a detail specification, forming part of IEC 61076-3, for IEC 61076-3- 110, two-part connector. It covers mechanical and environmental requirements, and electrical...
Advertisement