NEN-EN-IEC 61076-4-100
Connectors with assessed quality, for use in d.c., low-frequency analogue and in digital high-speed data applications - Part 4: Printed board connectors - Section 100: Detail specification for two-part connector modules having a grid of 2,5 mm (0,098 in) for printed boards and backplanes
| Organization: | NEN |
| Publication Date: | 1 September 1998 |
| Status: | inactive |
| Page Count: | 174 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
scope:
The connectors considered cover a variety of multiple modules n x 25 mm n x 0,984 in, with n=1,2,4,9,10, in five rows (1 to 475 contacts) with optional coding, shielding and special contracts. Fixed connectors are provided either with press-in contacts, and special contacts. Fixed connectors are provided either with press-in contacts, press-in plus wrap contacts. Free connectors are provided either with solder or with press-incontacts. The mounting of the free connectors is achieved bu press-in pivots.
Document History