NEN-EN-IEC 61076-4-100
Connectors for electronic equipment - Part 4-100: Printed board connectors with assessed quality - Detail specification for two-part connector modules having a grid of 2,5 mm for printed boards and backplanes
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 2002 |
| Status: | active |
| Page Count: | 152 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
scope:
This publication also bears the number QC 480301XX0001 which is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ).
Document History
NEN-EN-IEC 61076-4-100
February 1, 2002
Connectors for electronic equipment - Part 4-100: Printed board connectors with assessed quality - Detail specification for two-part connector modules having a grid of 2,5 mm for printed boards and backplanes
This publication also bears the number QC 480301XX0001 which is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ).
September 1, 1998
Connectors with assessed quality, for use in d.c., low-frequency analogue and in digital high-speed data applications - Part 4: Printed board connectors - Section 100: Detail specification for two-part connector modules having a grid of 2,5 mm (0,098 in) for printed boards and backplanes
The connectors considered cover a variety of multiple modules n x 25 mm n x 0,984 in, with n=1,2,4,9,10, in five rows (1 to 475 contacts) with optional coding, shielding and special contracts. Fixed...