NEN-EN-IEC 61300-3-21
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-21: Examinations and measurements - Switching time and bounce time
inactive
| Organization: | NEN |
| Publication Date: | 1 May 1998 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
Document History
January 1, 2016
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-21: Examinations and measurements - Switching time
NEN-EN-61300-3-21 is a method to measure the switching time and related performance parameters of an optical switch when the actuation energy is applied or removed to change the state of the switch.
NEN-EN-IEC 61300-3-21
May 1, 1998
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-21: Examinations and measurements - Switching time and bounce time
A description is not available for this item.