NEN-EN-IEC 61300-3-21

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-21: Examinations and measurements - Switching time

active, Most Current
Organization: NEN
Publication Date: 1 January 2016
Status: active
Page Count: 33
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

NEN-EN-61300-3-21 is a method to measure the switching time and related performance parameters of an optical switch when the actuation energy is applied or removed to change the state of the switch.

Document History

NEN-EN-IEC 61300-3-21
January 1, 2016
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-21: Examinations and measurements - Switching time
NEN-EN-61300-3-21 is a method to measure the switching time and related performance parameters of an optical switch when the actuation energy is applied or removed to change the state of the switch.
May 1, 1998
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-21: Examinations and measurements - Switching time and bounce time
A description is not available for this item.
Advertisement