NEN-EN-IEC 62246-1

Reed switches - Part 1: Generic specification

inactive
Organization: NEN
Publication Date: 1 April 2011
Status: inactive
Page Count: 90
ICS Code (Relays): 29.120.70
scope:

This part of IEC 62246 series, which is a generic specification applies to all types of reed switches including magnetically biased reed switches of assessed quality for use in general and industrial applications. It lists the tests and measurement procedures which may be selected for use in detail specifications for such reed switches. This standard also specifies the quality assessment procedures to be followed. This standard applies to reed switches which are operated by an applied magnetic field; it is not restricted to any particular type of contact load.

Document History

April 1, 2015
Reed switches - Part 1: Generic specification
NEN-EN-IEC 62246-1 which is a generic specification applies to all types of reed switches including magnetically biased reed switches of assessed quality for use in general and industrial...
NEN-EN-IEC 62246-1
April 1, 2011
Reed switches - Part 1: Generic specification
This part of IEC 62246 series, which is a generic specification applies to all types of reed switches including magnetically biased reed switches of assessed quality for use in general and industrial...
September 1, 2002
Reed contact units - Part 1: Generic specification
Applies to dry and mercury wetted reed contact units of assessed quality. It lists the tests and measurement procedures which may be selected for use in detail specifications for such units. This...

References

Advertisement