NEN-EN-IEC 62246-1

Reed switches - Part 1: Generic specification

active, Most Current
Organization: NEN
Publication Date: 1 April 2015
Status: active
Page Count: 177
ICS Code (Relays): 29.120.70
scope:

NEN-EN-IEC 62246-1 which is a generic specification applies to all types of reed switches including magnetically biased reed switches of assessed quality for use in general and industrial applications. NOTE 1 Mercury wetted reed switches are not covered by this standard due to their possible environmental impact. It lists the tests and measurement procedures which may be selected for use in detail specifications for such reed switches. This standard applies to reed switches which are operated by an applied magnetic field; it is not restricted to any particular type of contact load. For elementary relays with reed switches, this standard is recommended to be used together with the standards IEC 61810-1, IEC 61811-1 as applicable. For applications of reed switches, this standard is recommended to be used together with specific product standards.

Document History

NEN-EN-IEC 62246-1
April 1, 2015
Reed switches - Part 1: Generic specification
NEN-EN-IEC 62246-1 which is a generic specification applies to all types of reed switches including magnetically biased reed switches of assessed quality for use in general and industrial...
April 1, 2011
Reed switches - Part 1: Generic specification
This part of IEC 62246 series, which is a generic specification applies to all types of reed switches including magnetically biased reed switches of assessed quality for use in general and industrial...
September 1, 2002
Reed contact units - Part 1: Generic specification
Applies to dry and mercury wetted reed contact units of assessed quality. It lists the tests and measurement procedures which may be selected for use in detail specifications for such units. This...
Advertisement