NEN-EN-ISO 16000-32
Indoor air - Part 32: Investigation of buildings for pollutants and other injurious factors - Inspections
inactive
| Organization: | NEN |
| Publication Date: | 1 August 2012 |
| Status: | inactive |
| Page Count: | 31 |
| ICS Code (Ambient atmospheres): | 13.040.20 |
scope:
NEN-EN-ISO 16000-32 specifies the requirements for investigating buildings and other structures and their technical installations for the occurrence of pollutants, as a basis for subsequent sampling of suspect areas and determination of the type and quantity of pollutants, which are described in other parts of ISO 16000.
Document History
July 1, 2014
Indoor air - Part 32: Investigation of buildings for the occurrence of pollutants
NEN-EN-ISO 16000-32 specifies the requirements for investigating buildings and other structures and their technical installations for the occurrence of pollutants, as a basis for subsequent sampling...
NEN-EN-ISO 16000-32
August 1, 2012
Indoor air - Part 32: Investigation of buildings for pollutants and other injurious factors - Inspections
NEN-EN-ISO 16000-32 specifies the requirements for investigating buildings and other structures and their technical installations for the occurrence of pollutants, as a basis for subsequent sampling...