NEN-EN-ISO 16000-32

Indoor air - Part 32: Investigation of buildings for the occurrence of pollutants

active, Most Current
Organization: NEN
Publication Date: 1 July 2014
Status: active
Page Count: 34
ICS Code (Ambient atmospheres): 13.040.20
scope:

NEN-EN-ISO 16000-32 specifies the requirements for investigating buildings and other structures and their technical installations for the occurrence of pollutants, as a basis for subsequent sampling of suspect areas and determination of the type and quantity of pollutants, which are described in other parts of ISO 16000.

Document History

NEN-EN-ISO 16000-32
July 1, 2014
Indoor air - Part 32: Investigation of buildings for the occurrence of pollutants
NEN-EN-ISO 16000-32 specifies the requirements for investigating buildings and other structures and their technical installations for the occurrence of pollutants, as a basis for subsequent sampling...
August 1, 2012
Indoor air - Part 32: Investigation of buildings for pollutants and other injurious factors - Inspections
NEN-EN-ISO 16000-32 specifies the requirements for investigating buildings and other structures and their technical installations for the occurrence of pollutants, as a basis for subsequent sampling...
Advertisement