NEN-EN-ISO 3506-1

Mechanical properties of corrosion-resistant stainless-steel fasteners - Part 1: Bolts, screws and studs

inactive
Organization: NEN
Publication Date: 1 December 1997
Status: inactive
ICS Code (Bolts, screws, studs): 21.060.10
scope:

Specifies the mechanical properties of bolts, screws and studs made from austenitic, martensitic and ferritic grades of corrosion-resistant stainless steels when tested at an ambient temperature range of 15 °C to 25 °C. Properties will vary at higher or lower temperature. It applies to bolts, screws and studs - with nominal diameters up to and including 39 mm, - of triangular ISO metric threads with diameters and pitches according to ISO 68, ISO 261 and ISO 262, - of any shape. The aim of the standard is a classification into property classes of corrosion resistant stainless steel fasteners. Some materials can be used at temperatures down to -200 °C, some can be used at temperatures up to +800 °C in air. Information on the influence of temperature on mechanical properties is found in Annex F.

Document History

May 1, 2020
Fasteners - Mechanical properties of corrosion-resistant stainless steel fasteners - Part 1: Bolts, screws and studs with specified grades and property classes
This document specifies the mechanical and physical properties of bolts, screws and studs, with coarse pitch thread and fine pitch thread, made of corrosion-resistant stainless steels, when tested at...
November 1, 2009
Mechanical properties of corrosion-resistant stainless steel fasteners - Part 1: Bolts, screws and studs
This part of ISO 3506 specifies the mechanical properties of bolts, screws and studs made of austenitic, martensitic and ferritic steel grades of corrosion-resistant stainless steels, when tested...
April 1, 2008
Mechanical properties of corrosion-resistant stainless-steel fasteners - Part 1: Bolts, screws and studs
This part of ISO 3506 specifies the mechanical properties of bolts, screws and studs made of austenitic, martensitic and ferritic steel grades of corrosion-resistant stainless steels, when tested...
NEN-EN-ISO 3506-1
December 1, 1997
Mechanical properties of corrosion-resistant stainless-steel fasteners - Part 1: Bolts, screws and studs
Specifies the mechanical properties of bolts, screws and studs made from austenitic, martensitic and ferritic grades of corrosion-resistant stainless steels when tested at an ambient temperature...
August 1, 1995
Mechanical properties of corrosion-resistant stainless-steel fasteners - Part 1: Bolts, screws and studs
Specifies the mechanical properties of bolts, screws and studs made from austenitic, martensitic and ferritic grades of corrosion-resistant stainless steels when tested at an ambient temperature...

References

Advertisement