NEN-EN-ISO 3506-1

Mechanical properties of corrosion-resistant stainless-steel fasteners - Part 1: Bolts, screws and studs

inactive
Organization: NEN
Publication Date: 1 April 2008
Status: inactive
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This part of ISO 3506 specifies the mechanical properties of bolts, screws and studs made of austenitic, martensitic and ferritic steel grades of corrosion-resistant stainless steels, when tested over an ambient temperature range of 10 °C to 35 °C. Properties vary at higher or lower temperatures. This part of ISO 3506 applies to bolts, screws and studs - with nominal thread diameter d u 39 mm, - of triangular ISO metric threads with diameters and pitches in accordance with ISO 68-1, ISO 261 and ISO 262, and - of any shape. This part of ISO 3506 does not define corrosion or oxidation resistance in particular environments. However, some information on materials for particular environments is given in Annex E. Regarding definitions of corrosion and corrosion resistance, see ISO 8044. The aim of this part of ISO 3506 is the classification of corrosion-resistant stainless steel fasteners1) into property classes. Some materials can be used at temperatures down to - 200 °C, while some can be used at temperatures up to + 800 °C in air. Information on the influence of temperature on mechanical properties is found in Annex F. Corrosion and oxidation performances and mechanical properties for use at elevated or sub-zero temperatures can be agreed on between the user and the manufacturer in each particular case. Annex G shows how the risk of intergranular corrosion at elevated temperatures depends on the carbon content. All austenitic stainless steel fasteners are normally non-magnetic in the annealed condition; after cold working, some magnetic properties can be evident (see Annex H).

Document History

May 1, 2020
Fasteners - Mechanical properties of corrosion-resistant stainless steel fasteners - Part 1: Bolts, screws and studs with specified grades and property classes
This document specifies the mechanical and physical properties of bolts, screws and studs, with coarse pitch thread and fine pitch thread, made of corrosion-resistant stainless steels, when tested at...
November 1, 2009
Mechanical properties of corrosion-resistant stainless steel fasteners - Part 1: Bolts, screws and studs
This part of ISO 3506 specifies the mechanical properties of bolts, screws and studs made of austenitic, martensitic and ferritic steel grades of corrosion-resistant stainless steels, when tested...
NEN-EN-ISO 3506-1
April 1, 2008
Mechanical properties of corrosion-resistant stainless-steel fasteners - Part 1: Bolts, screws and studs
This part of ISO 3506 specifies the mechanical properties of bolts, screws and studs made of austenitic, martensitic and ferritic steel grades of corrosion-resistant stainless steels, when tested...
December 1, 1997
Mechanical properties of corrosion-resistant stainless-steel fasteners - Part 1: Bolts, screws and studs
Specifies the mechanical properties of bolts, screws and studs made from austenitic, martensitic and ferritic grades of corrosion-resistant stainless steels when tested at an ambient temperature...
August 1, 1995
Mechanical properties of corrosion-resistant stainless-steel fasteners - Part 1: Bolts, screws and studs
Specifies the mechanical properties of bolts, screws and studs made from austenitic, martensitic and ferritic grades of corrosion-resistant stainless steels when tested at an ambient temperature...
Advertisement