NEN-EN-ISO 2286-3

Rubber- or plastics-coated fabrics - Determination of roll characteristics - Part 3: Method for the determination of thickness

inactive
Organization: NEN
Publication Date: 1 April 1996
Status: inactive
ICS Code (Coated fabrics): 59.080.40
scope:

Describes a method for the determination, at a specified pressure, of the thickness of rubber- and plastics-coated fabrics, irrespective of the type of substrate employed. It is applicable to single-face, double-face and double-texture coated fabrics, as well as materials in which an expanded layer is included in the coating.

Document History

October 1, 2016
Rubber- or plastics-coated fabrics - Determination of roll characteristics - Part 3: Method for determination of thickness
NEN-EN-ISO 2286-3 specifies a method for the determination, at a specified pressure, of the thickness of rubber- and plastics-coated fabrics, irrespective of the type of substrate employed. It is...
July 1, 1998
Rubber- or plastics-coated fabrics - Determination of roll characteristics - Part 3: Method for determination of thickness
Describes a method for the determination, at a specified pressure, of the thickness of rubber- and plastics-coated fabrics, irrespective of the type of substrate employed. It is applicable to...
NEN-EN-ISO 2286-3
April 1, 1996
Rubber- or plastics-coated fabrics - Determination of roll characteristics - Part 3: Method for the determination of thickness
Describes a method for the determination, at a specified pressure, of the thickness of rubber- and plastics-coated fabrics, irrespective of the type of substrate employed. It is applicable to...
Advertisement