NEN-EN-ISO 2286-3
Rubber- or plastics-coated fabrics - Determination of roll characteristics - Part 3: Method for determination of thickness
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 2016 |
| Status: | active |
| Page Count: | 19 |
| ICS Code (Coated fabrics): | 59.080.40 |
scope:
NEN-EN-ISO 2286-3 specifies a method for the determination, at a specified pressure, of the thickness of rubber- and plastics-coated fabrics, irrespective of the type of substrate employed. It is applicable to single-face, double-face and double-texture coated fabrics, as well as materials in which an expanded layer is included in the coating.
Document History
NEN-EN-ISO 2286-3
October 1, 2016
Rubber- or plastics-coated fabrics - Determination of roll characteristics - Part 3: Method for determination of thickness
NEN-EN-ISO 2286-3 specifies a method for the determination, at a specified pressure, of the thickness of rubber- and plastics-coated fabrics, irrespective of the type of substrate employed. It is...
July 1, 1998
Rubber- or plastics-coated fabrics - Determination of roll characteristics - Part 3: Method for determination of thickness
Describes a method for the determination, at a specified pressure, of the thickness of rubber- and plastics-coated fabrics, irrespective of the type of substrate employed. It is applicable to...
April 1, 1996
Rubber- or plastics-coated fabrics - Determination of roll characteristics - Part 3: Method for the determination of thickness
Describes a method for the determination, at a specified pressure, of the thickness of rubber- and plastics-coated fabrics, irrespective of the type of substrate employed. It is applicable to...