NEN-EN-ISO 6974-5

Natural gas - Determination of composition and associated uncertainty by gas chromatography - Part 5: Isothermal method for nitrogen, carbon dioxide, C1 to C5 hydrocarbons and C6+ hydrocarbons

inactive
Organization: NEN
Publication Date: 1 August 2012
Status: inactive
Page Count: 39
ICS Code (Natural gas): 75.060
scope:

NEN-EN-ISO 6974-5 describes a gas chromatographic method for the quantitative determination of the content of nitrogen, carbon dioxide and C1 to C5 hydrocarbons individually and a composite C6+ measurement, which represents all hydrocarbons of carbon number 6 and above in natural gas samples. It is applicable to the analysis of gases containing constituents within the working ranges given in Table 1.

Document History

July 1, 2014
Natural gas - Determination of composition and associated uncertainty by gas chromatography - Part 5: Isothermal method for nitrogen, carbon dioxide, C1 to C5 hydrocarbons and C6+ hydrocarbons
NEN-EN-ISO 6974-5 describes a gas chromatographic method for the quantitative determination of the content of nitrogen, carbon dioxide and C1 to C5 hydrocarbons individually and a composite C6+...
NEN-EN-ISO 6974-5
August 1, 2012
Natural gas - Determination of composition and associated uncertainty by gas chromatography - Part 5: Isothermal method for nitrogen, carbon dioxide, C1 to C5 hydrocarbons and C6+ hydrocarbons
NEN-EN-ISO 6974-5 describes a gas chromatographic method for the quantitative determination of the content of nitrogen, carbon dioxide and C1 to C5 hydrocarbons individually and a composite C6+...
September 1, 2001
Natural gas - Determination of composition with defined uncertainty by gas chromatography - Part 5: Determination of nitrogen, carbon dioxide and C1 to C5 and C6+ hydrocarbons for a laboratory and on-line process application using three columns
Describes a gas chromatographic method for the quantitative determination of natural gas constituents using a three-column system. This method is applicable to natural gases of limited range on-line...
Advertisement