NEN-EN-ISO 6974-5

Natural gas - Determination of composition and associated uncertainty by gas chromatography - Part 5: Isothermal method for nitrogen, carbon dioxide, C1 to C5 hydrocarbons and C6+ hydrocarbons

active, Most Current
Organization: NEN
Publication Date: 1 July 2014
Status: active
Page Count: 40
ICS Code (Natural gas): 75.060
scope:

NEN-EN-ISO 6974-5 describes a gas chromatographic method for the quantitative determination of the content of nitrogen, carbon dioxide and C1 to C5 hydrocarbons individually and a composite C6+ measurement, which represents all hydrocarbons of carbon number 6 and above in natural gas samples. It is applicable to the analysis of gases containing constituents within the working ranges given in Table 1.

Document History

NEN-EN-ISO 6974-5
July 1, 2014
Natural gas - Determination of composition and associated uncertainty by gas chromatography - Part 5: Isothermal method for nitrogen, carbon dioxide, C1 to C5 hydrocarbons and C6+ hydrocarbons
NEN-EN-ISO 6974-5 describes a gas chromatographic method for the quantitative determination of the content of nitrogen, carbon dioxide and C1 to C5 hydrocarbons individually and a composite C6+...
August 1, 2012
Natural gas - Determination of composition and associated uncertainty by gas chromatography - Part 5: Isothermal method for nitrogen, carbon dioxide, C1 to C5 hydrocarbons and C6+ hydrocarbons
NEN-EN-ISO 6974-5 describes a gas chromatographic method for the quantitative determination of the content of nitrogen, carbon dioxide and C1 to C5 hydrocarbons individually and a composite C6+...
September 1, 2001
Natural gas - Determination of composition with defined uncertainty by gas chromatography - Part 5: Determination of nitrogen, carbon dioxide and C1 to C5 and C6+ hydrocarbons for a laboratory and on-line process application using three columns
Describes a gas chromatographic method for the quantitative determination of natural gas constituents using a three-column system. This method is applicable to natural gases of limited range on-line...

References

Advertisement