NEN-ISO 11256

Iron ore pellets for shaft direct-reduction feedstocks -- Determination of the clustering index

active, Most Current
Organization: NEN
Publication Date: 1 September 2015
Status: active
Page Count: 23
ICS Code (Iron ores): 73.060.10
scope:

NEN-ISO 11256 specifies a method to provide a relative measure for evaluating the formation of clusters of iron ore pellets when reduced under conditions resembling those prevailing in shaft direct-reduction processes. This International Standard is applicable to hot-bonded pellets.

Document History

NEN-ISO 11256
September 1, 2015
Iron ore pellets for shaft direct-reduction feedstocks -- Determination of the clustering index
NEN-ISO 11256 specifies a method to provide a relative measure for evaluating the formation of clusters of iron ore pellets when reduced under conditions resembling those prevailing in shaft...
November 1, 2007
Iron ore pellets for shaft direct-reduction feedstocks - Determination of the clustering index
This International Standard specifies a method to provide a relative measure for evaluating the formation of clusters of iron ore pellets when reduced under conditions resembling those prevailing in...
Advertisement