NEN-ISO 11256
Iron ore pellets for shaft direct-reduction feedstocks - Determination of the clustering index
inactive
| Organization: | NEN |
| Publication Date: | 1 November 2007 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Iron ores): | 73.060.10 |
scope:
This International Standard specifies a method to provide a relative measure for evaluating the formation of clusters of iron ore pellets when reduced under conditions resembling those prevailing in shaft direct-reduction processes. This International Standard is applicable to hot-bonded pellets.
Document History
September 1, 2015
Iron ore pellets for shaft direct-reduction feedstocks -- Determination of the clustering index
NEN-ISO 11256 specifies a method to provide a relative measure for evaluating the formation of clusters of iron ore pellets when reduced under conditions resembling those prevailing in shaft...
NEN-ISO 11256
November 1, 2007
Iron ore pellets for shaft direct-reduction feedstocks - Determination of the clustering index
This International Standard specifies a method to provide a relative measure for evaluating the formation of clusters of iron ore pellets when reduced under conditions resembling those prevailing in...