NEN-ISO 1823-1
Rubber hoses and hose assemblies - Part 1: On-shore oil suction and discharge - Specification
| Organization: | NEN |
| Publication Date: | 1 September 1997 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Petroleum products and natural gas handling equipment): | 75.200 |
| ICS Code (Hoses): | 83.140.40 |
scope:
Specifies requirements for cargo hose suitable for dockside loading and unloading of vessels transporting petroleum-based products that are liquid at ambient temperatures and atmospheric presssure. The hoses are suitable for use in the temperature range -20 °C to +80 °C. Hose assemblies made with an inner lining of flexible metal and hoses designed for off-shore applications are not included.
Document History