NEN-ISO 1823
Rubber hose and hose assemblies for oil suction and discharge service - Specification
| Organization: | NEN |
| Publication Date: | 1 February 2015 |
| Status: | active |
| Page Count: | 33 |
| ICS Code (Petroleum products and natural gas handling equipment): | 75.200 |
| ICS Code (Hoses): | 83.140.40 |
scope:
ISO 1823 specifies the characteristics of four types of oil suction and discharge hose assemblies used for the conveyance of petroleum, including crude oils and other liquid petroleum products. Each type being divided into three classes depend on the aromatic contents. It is not suitable for liquefied petroleum gas and natural gas. Hose assemblies to this International Standard can be used in the temperature range -20 °C to 80 °C. The hoses specified are in the range of nominal size 50 to 500 and can be types of smooth bore, rough bore, armoured rough bore, and light weight.
Document History