NEN-ISO 1823-2
Rubber hoses and hose assemblies - Part 2: Ship/dockside discharge - Specification
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 1997 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Petroleum products and natural gas handling equipment): | 75.200 |
| ICS Code (Hoses): | 83.140.40 |
scope:
Specifies requirements for cargo hose suitable for vessel-to-vessel transfer and dockside loading and unloading of petroleum-based products that are liquid at ambient temperatures and atmospheric pressure. The hoses are suitable for use in the temperature range -20 °C to +80 °C.
Document History
NEN-ISO 1823-2
September 1, 1997
Rubber hoses and hose assemblies - Part 2: Ship/dockside discharge - Specification
Specifies requirements for cargo hose suitable for vessel-to-vessel transfer and dockside loading and unloading of petroleum-based products that are liquid at ambient temperatures and atmospheric...