NEN-ISO 1724

Road vehicles - Connectors for the electrical connection of towing and towed vehicles - 7-pole connector type 12 N (normal) for vehicles with 12 V nominal supply voltage

active, Most Current
Organization: NEN
Publication Date: 1 December 2003
Status: active
Page Count: 18
ICS Code (Electrical and electronic equipment): 43.040.10
scope:

This International Standard specifies the dimensions of, and contact allocation tests and requirements for, 7-pole connectors of type 12 N for the electrical connection of towing and towed vehicles with 12 V nominal supply voltage, thus ensuring interchangeability.

Document History

NEN-ISO 1724
December 1, 2003
Road vehicles - Connectors for the electrical connection of towing and towed vehicles - 7-pole connector type 12 N (normal) for vehicles with 12 V nominal supply voltage
This International Standard specifies the dimensions of, and contact allocation tests and requirements for, 7-pole connectors of type 12 N for the electrical connection of towing and towed vehicles...
December 1, 1997
Road vehicles - Electrical connections between towing and towed vehicles with 12 V systems - 7 pole connector type 12 N (normal)
Specifies dimensional characteristics and specific requirements for the 7 pole connector type 12 N and its contact allocation for the electrical connection between passenger cars or light commercial...
February 1, 1995
Road vehicles - Electrical connections between towing vehicles and towed vehicles with 6 or 12V electrical equipment - Type 12 N (normal)
Establishes specifications which will permit, by means of a socket and a plug, type 12 N, interchangeability of electrical connections. Applies to vehicles equipped with installations operating at a...
Advertisement