NEN-ISO 1724
Road vehicles - Electrical connections between towing vehicles and towed vehicles with 6 or 12V electrical equipment - Type 12 N (normal)
inactive
| Organization: | NEN |
| Publication Date: | 1 February 1995 |
| Status: | inactive |
| ICS Code (Electrical and electronic equipment): | 43.040.10 |
scope:
Establishes specifications which will permit, by means of a socket and a plug, type 12 N, interchangeability of electrical connections. Applies to vehicles equipped with installations operating at a nominal voltage of 6 or 12 V. Some figures illustrate shapes and reference quantities of concern.
Document History
December 1, 2003
Road vehicles - Connectors for the electrical connection of towing and towed vehicles - 7-pole connector type 12 N (normal) for vehicles with 12 V nominal supply voltage
This International Standard specifies the dimensions of, and contact allocation tests and requirements for, 7-pole connectors of type 12 N for the electrical connection of towing and towed vehicles...
December 1, 1997
Road vehicles - Electrical connections between towing and towed vehicles with 12 V systems - 7 pole connector type 12 N (normal)
Specifies dimensional characteristics and specific requirements for the 7 pole connector type 12 N and its contact allocation for the electrical connection between passenger cars or light commercial...
NEN-ISO 1724
February 1, 1995
Road vehicles - Electrical connections between towing vehicles and towed vehicles with 6 or 12V electrical equipment - Type 12 N (normal)
Establishes specifications which will permit, by means of a socket and a plug, type 12 N, interchangeability of electrical connections. Applies to vehicles equipped with installations operating at a...