NEN-ISO 4079

Rubber hoses and hose assemblies - Textile-reinforced hydraulic types for oil-based or water-based fluids - Specification

active, Most Current
Organization: NEN
Publication Date: 1 September 2017
Status: active
ICS Code (Piping and couplings): 23.100.40
ICS Code (Hoses): 83.140.40
scope:

NEN-ISO 4079 specifies requirements for five types of textile-reinforced hydraulic hose and hose assembly of nominal size from 5 to 100. They are suitable for use with: - oil-based hydraulic fluids HH, HL, HM, HR and HV as defined in ISO 6743-4 at temperatures ranging from -40 °C to +100 °C; - water-based fluids HFC, HFAE, HFAS and HFB as defined in ISO 6743-4 at temperatures ranging from 0 °C to +60 °C; - water at temperatures ranging from 0 °C to +60 °C. This document does not include requirements for end fittings. It is limited to requirements for hoses and hose assemblies.

Document History

NEN-ISO 4079
September 1, 2017
Rubber hoses and hose assemblies - Textile-reinforced hydraulic types for oil-based or water-based fluids - Specification
NEN-ISO 4079 specifies requirements for five types of textile-reinforced hydraulic hose and hose assembly of nominal size from 5 to 100. They are suitable for use with: - oil-based hydraulic fluids...
November 1, 2015
Rubber hoses and hose assemblies - Textile-reinforced hydraulic types for oil-based or water-based fluids - Specification
NEN-ISO 4079 specifies requirements for five types of textile-reinforced hydraulic hose and hose assembly of nominal size from 5 to 100. They are suitable for use with water-based hydraulic fluids...
June 1, 1990
Hoses and hose assemblies, textile reinforced, for hydraulic purposes
This International Standard specifies requirements for four types of textile reinforced hoses and hose assemblies for use with common hydraulic fluids, such as mineral oils, soluble oils, oil and...
Advertisement