NEN-ISO 4079

Hoses and hose assemblies, textile reinforced, for hydraulic purposes

inactive
Organization: NEN
Publication Date: 1 June 1990
Status: inactive
ICS Code (Piping and couplings): 23.100.40
ICS Code (Hoses): 83.140.40
scope:

This International Standard specifies requirements for four types of textile reinforced hoses and hose assemblies for use with common hydraulic fluids, such as mineral oils, soluble oils, oil and water emulsions, aqueous glycol solution, and water, at temperatures ranging from -40 to + 100 ° C. These four types of hoses are distinguished by their design working pressure and minimum bend radius.

Document History

September 1, 2017
Rubber hoses and hose assemblies - Textile-reinforced hydraulic types for oil-based or water-based fluids - Specification
NEN-ISO 4079 specifies requirements for five types of textile-reinforced hydraulic hose and hose assembly of nominal size from 5 to 100. They are suitable for use with: - oil-based hydraulic fluids...
November 1, 2015
Rubber hoses and hose assemblies - Textile-reinforced hydraulic types for oil-based or water-based fluids - Specification
NEN-ISO 4079 specifies requirements for five types of textile-reinforced hydraulic hose and hose assembly of nominal size from 5 to 100. They are suitable for use with water-based hydraulic fluids...
NEN-ISO 4079
June 1, 1990
Hoses and hose assemblies, textile reinforced, for hydraulic purposes
This International Standard specifies requirements for four types of textile reinforced hoses and hose assemblies for use with common hydraulic fluids, such as mineral oils, soluble oils, oil and...
Advertisement