NEN-ISO 6133
Rubber and plastics - Analysis of multi-peak traces obtained in determinations of tear strength and adhesion strength
| Organization: | NEN |
| Publication Date: | 1 April 1998 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Plastics in general): | 83.080.01 |
| ICS Code (Rubber): | 83.060 |
scope:
Specifies five methods of calculating, after testing, the tear strength and adhesion strength of vulcanized rubber or fabrics coated with or adhered to rubber or plastics. The results are calculated by determining the median and range of peak values from a graphical plot of force versus time recorded during the test. A trace for an adhesion strength test or tear strength test may show few or many force peaks, depending on the material under investigation. The choice of the method of calculation depends on the number of peaks in the trace. The purpose of this standard is to obtain more uniformity in the evaluation and presentation of test results. It is applicable only, however, when specified in another standard, i.e. a method of test or a specification. For other details, such as apparatus, test piece preparation, conditioning, procedure, etc, requirements given in the relevant standard shall apply.
Document History