NEN-ISO 6133

Rubber and plastics - Analysis of multi-peak traces obtained in determinations of tear strength and adhesion strength

inactive
Organization: NEN
Publication Date: 1 August 1983
Status: inactive
ICS Code (Plastics in general): 83.080.01
ICS Code (Rubber): 83.060
scope:

This International Standard specifies three methods of calculating, after testing, the tear strength and adhesion strength of vulcanized rubber or fabrics coated with or adhered to rubber or plastics. The results are calculated by determining the median and range of peak values from a graphical plot of force versus time recording during the test. A trace for an adhesion strength test or tear strength test may show few or many force peaks, depending on the material under investigation. The choice of the method of calculation depends on the number of peaks in the trace. The purpose of this International Standard is to obtain more uniformity in the evaluation and presentation of test results. It is applicable only, however, when specified in another International Standard, i.e. a method of test or a specification.

Document History

September 1, 2015
Rubber and plastics - Analysis of multi-peak traces obtained in determinations of tear strength and adhesion strength
NEN-ISO 6133 specifies five methods of calculating, after testing, the tear strength and the adhesion strength of vulcanized rubber or fabrics coated with or adhered to rubber or plastics. The...
April 1, 1998
Rubber and plastics - Analysis of multi-peak traces obtained in determinations of tear strength and adhesion strength
Specifies five methods of calculating, after testing, the tear strength and adhesion strength of vulcanized rubber or fabrics coated with or adhered to rubber or plastics. The results are calculated...
NEN-ISO 6133
August 1, 1983
Rubber and plastics - Analysis of multi-peak traces obtained in determinations of tear strength and adhesion strength
This International Standard specifies three methods of calculating, after testing, the tear strength and adhesion strength of vulcanized rubber or fabrics coated with or adhered to rubber or...
Advertisement