NEN-ISO 6601
Plastics: Friction and wear by sliding - Identification of test parameters
inactive
| Organization: | NEN |
| Publication Date: | 1 February 1990 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Plastics in general): | 83.080.01 |
scope:
This International Standard identifies the parameters associated with the friction and wear of plastics and the conditions that the test methods should address to determine these characteristics.
Document History
December 1, 2002
Plastics - Friction and wear by sliding - Identification of test parameters
This International Standard identifies the parameters associated with the friction and wear of plastics and the conditions that test methods should address to determine these characteristics. It is...
NEN-ISO 6601
February 1, 1990
Plastics: Friction and wear by sliding - Identification of test parameters
This International Standard identifies the parameters associated with the friction and wear of plastics and the conditions that the test methods should address to determine these characteristics.