NEN-ISO 6601
Plastics - Friction and wear by sliding - Identification of test parameters
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 2002 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Plastics in general): | 83.080.01 |
scope:
This International Standard identifies the parameters associated with the friction and wear of plastics and the conditions that test methods should address to determine these characteristics. It is intended to provide a basis for further International Standards dealing with methods of test and the specifications of materials.
Document History
NEN-ISO 6601
December 1, 2002
Plastics - Friction and wear by sliding - Identification of test parameters
This International Standard identifies the parameters associated with the friction and wear of plastics and the conditions that test methods should address to determine these characteristics. It is...
February 1, 1990
Plastics: Friction and wear by sliding - Identification of test parameters
This International Standard identifies the parameters associated with the friction and wear of plastics and the conditions that the test methods should address to determine these characteristics.