NEN-ISO 6432

Pneumatic fluid power - Single rod cylinders - 10 bar-(1000 kPa)series - Bores from 8 to 25 mm - Mounting dimensions

inactive
Organization: NEN
Publication Date: 1 February 1986
Status: inactive
Page Count: 10
ICS Code (Cylinders): 23.100.20
scope:

This International Standard establishes a metric series of mounting dimensions required for interchangeability of commonly used pneumatic cylinders for a maximum working pressure of 10 bar (1000 kPa).

Document History

September 1, 2015
Pneumatic fluid power - Single rod cylinders, 1 000 kPa (10 bar) series, bores from 8 mm to 25 mm - Basic and mounting dimensions
NEN-ISO 6432 establishes a metric series of mounting dimensions required for interchangeability of commonly used pneumatic cylinders for a maximum working pressure of 1 000 kPa (10 bar).
NEN-ISO 6432
February 1, 1986
Pneumatic fluid power - Single rod cylinders - 10 bar-(1000 kPa)series - Bores from 8 to 25 mm - Mounting dimensions
This International Standard establishes a metric series of mounting dimensions required for interchangeability of commonly used pneumatic cylinders for a maximum working pressure of 10 bar (1000 kPa).
Advertisement