NEN-ISO 6432
Pneumatic fluid power - Single rod cylinders, 1 000 kPa (10 bar) series, bores from 8 mm to 25 mm - Basic and mounting dimensions
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 2015 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Cylinders): | 23.100.20 |
scope:
NEN-ISO 6432 establishes a metric series of mounting dimensions required for interchangeability of commonly used pneumatic cylinders for a maximum working pressure of 1 000 kPa (10 bar).
Document History
NEN-ISO 6432
September 1, 2015
Pneumatic fluid power - Single rod cylinders, 1 000 kPa (10 bar) series, bores from 8 mm to 25 mm - Basic and mounting dimensions
NEN-ISO 6432 establishes a metric series of mounting dimensions required for interchangeability of commonly used pneumatic cylinders for a maximum working pressure of 1 000 kPa (10 bar).
February 1, 1986
Pneumatic fluid power - Single rod cylinders - 10 bar-(1000 kPa)series - Bores from 8 to 25 mm - Mounting dimensions
This International Standard establishes a metric series of mounting dimensions required for interchangeability of commonly used pneumatic cylinders for a maximum working pressure of 10 bar (1000 kPa).