NEN-ISO 3842

Road vehicles - Fifth wheels - Interchangeability

active, Most Current
Organization: NEN
Publication Date: 1 December 2006
Status: active
Page Count: 17
ICS Code (Couplings): 43.040.70
scope:

This International Standard lays down the dimensional characteristics necessary for mounting and interchangeability of the fifth wheel mounted on a mounting plate (standard fifth wheel, Clause 4) or directly on the frame (direct-mounted fifth wheel, Clause 5) of towing vehicles for semi-trailers. It applies to the fifth wheels intended to hitch on semi-trailers equipped with a: 50 coupling pin as defined in ISO 337; 90 coupling pin as defined in ISO 4086. Dimensions not specified are left to the discretion of the component manufacturer. Test conditions and strength requirements to be met by 50 and 90 fifth wheel coupling are specified in ISO 8717.

Document History

NEN-ISO 3842
December 1, 2006
Road vehicles - Fifth wheels - Interchangeability
This International Standard lays down the dimensional characteristics necessary for mounting and interchangeability of the fifth wheel mounted on a mounting plate (standard fifth wheel, Clause 4) or...
March 1, 2001
Road vehicles - Fifth wheels - Interchangebility
Specifies the dimensional characteristics necessary for the mounting and interchangeability of the fifth wheel on the frame (subframe or mounting plate) of towing vehicles for semi-trailers. It is...
Advertisement