NEN-ISO 3842

Road vehicles - Fifth wheels - Interchangebility

inactive
Organization: NEN
Publication Date: 1 March 2001
Status: inactive
Page Count: 14
ICS Code (Couplings): 43.040.70
scope:

Specifies the dimensional characteristics necessary for the mounting and interchangeability of the fifth wheel on the frame (subframe or mounting plate) of towing vehicles for semi-trailers. It is applicable to fith wheels intended for hitching on semi-trailers equipped with a - 50 kingpin as deined in ISO 337, or - 90 kingpin as defined in ISO 4086. Dimensions not specified are left to the discretion of the component manufacturer.

Document History

December 1, 2006
Road vehicles - Fifth wheels - Interchangeability
This International Standard lays down the dimensional characteristics necessary for mounting and interchangeability of the fifth wheel mounted on a mounting plate (standard fifth wheel, Clause 4) or...
NEN-ISO 3842
March 1, 2001
Road vehicles - Fifth wheels - Interchangebility
Specifies the dimensional characteristics necessary for the mounting and interchangeability of the fifth wheel on the frame (subframe or mounting plate) of towing vehicles for semi-trailers. It is...
Advertisement