NEN-ISO 8138
Hydraulic fluid power - Single rod cylinders, 16 MPa (160 bar) compact series - Port dimensions
inactive
| Organization: | NEN |
| Publication Date: | 1 December 1995 |
| Status: | inactive |
| ICS Code (Cylinders): | 23.100.20 |
scope:
Lays down the port dimensions for cylinders as required for interchangeability of commonly used hydraulic cylinders. The compact series dimensions are most applicable to square head cylinders. The table contains the bore sizes as follows: 25, 32, 40, 50, 63, 80, 100, 125, 160, 200 mm.
Document History
August 1, 1998
Hydraulic fluid power - Single rod cylinders, 16 MPa (160 bar) compact series - Port dimensions
Establishes port dimensions for 16 MPa (160 bar) compact series cylinders as required for interchangeability of commonly used hydraulic cylinders. The compact series dimensions are most applicable to...
NEN-ISO 8138
December 1, 1995
Hydraulic fluid power - Single rod cylinders, 16 MPa (160 bar) compact series - Port dimensions
Lays down the port dimensions for cylinders as required for interchangeability of commonly used hydraulic cylinders. The compact series dimensions are most applicable to square head cylinders. The...